1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E09B1E00RTS | 764-M55342E09B1E00RTSTR-ND |
| Product Name | RES 1K OHM 1W 1% 2512 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 |
| Resistance Range | 1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |