Vishay Intertechnology, Inc. RES 172 OHM 1W 0.1% 2512 M55342E09B172ARTS

Description
RES 172ohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 172ohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172 OHM 1W 0.1% 2512 - M55342E09B172ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172 OHM 1W 0.1% 2512
M55342E09B172ARTS
RES 172 OHM 1W 0.1% 2512 M55342E09B172ARTS
RES 172ohm 1W 0.1% 2512

RES 172ohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B172ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B172ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342E09B172ARTSTR-ND
172 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

172 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B172ARTS 764-M55342E09B172ARTSTR-ND
Product Name RES 172 OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 172 ohms 172 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers