Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E09B172ART0

Description
172 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
172 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E09B172ART0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B172ART0TR-ND
Chip Resistor - Surface Mount 764-M55342E09B172ART0TR-ND
172 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

172 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 2512 172 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R - M55342E09B172ART0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 172 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R
M55342E09B172ART0
Res Thin Film 2512 172 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R M55342E09B172ART0
Res Thin Film 2512 172 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 172 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E09B172ART0TR-ND M55342E09B172ART0
Product Name Chip Resistor - Surface Mount Res Thin Film 2512 172 Ohm 0.1% 1W ¦25ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 172 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details