Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E09B127BRT1

Description
127 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
127 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E09B127BRT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B127BRT1TR-ND
Chip Resistor - Surface Mount 764-M55342E09B127BRT1TR-ND
127 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

127 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 127K OHM 1W 0.1% 2512 - M55342E09B127BRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1W 0.1% 2512
M55342E09B127BRT1
RES 127K OHM 1W 0.1% 2512 M55342E09B127BRT1
RES 127Kohm 1W 0.1% 2512

RES 127Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342E09B127BRT1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E09B127BRT1
Chip Resistor - Surface Mount M55342E09B127BRT1
RES SMD 127K OHM 0.1% 1W 2512

RES SMD 127K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342E09B127BRT1TR-ND M55342E09B127BRT1 M55342E09B127BRT1
Product Name Chip Resistor - Surface Mount RES 127K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers