Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E09B124BRWS

Description
124 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E09B124BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B124BRWS-ND
Chip Resistor - Surface Mount 764-M55342E09B124BRWS-ND
124 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

124 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 124K OHM 1W 0.1% 2512 - M55342E09B124BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1W 0.1% 2512
M55342E09B124BRWS
RES 124K OHM 1W 0.1% 2512 M55342E09B124BRWS
RES 124Kohm 1W 0.1% 2512

RES 124Kohm 1W 0.1% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E09B124BRWS-ND M55342E09B124BRWS
Product Name Chip Resistor - Surface Mount RES 124K OHM 1W 0.1% 2512
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details