RES 124Kohm 1W 0.1% 2512
124 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
RES SMD 124K OHM 0.1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342E09B124BRT1 | 764-M55342E09B124BRT1TR-ND | M55342E09B124BRT1 |
| Product Name | RES 124K OHM 1W 0.1% 2512 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | 2512; 2512 | |
| Resistance Range | 124000 ohms | 124000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |