Vishay Intertechnology, Inc. RES 100 OHM 1W 0.1% 2512 M55342E09B100ARWS

Description
RES 100ohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 100ohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 0.1% 2512 - M55342E09B100ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 0.1% 2512
M55342E09B100ARWS
RES 100 OHM 1W 0.1% 2512 M55342E09B100ARWS
RES 100ohm 1W 0.1% 2512

RES 100ohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E09B100ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E09B100ARWS-ND
Chip Resistor - Surface Mount 764-M55342E09B100ARWS-ND
100 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

100 Ohms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E09B100ARWS 764-M55342E09B100ARWS-ND
Product Name RES 100 OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details