Vishay Intertechnology, Inc. RES 72.3K OHM 0.8W 0.1% 2010 M55342E08B72B3RWS

Description
RES 72.3Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 72.3Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 72.3K OHM 0.8W 0.1% 2010 - M55342E08B72B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3K OHM 0.8W 0.1% 2010
M55342E08B72B3RWS
RES 72.3K OHM 0.8W 0.1% 2010 M55342E08B72B3RWS
RES 72.3Kohm 0.8W 0.1% 2010

RES 72.3Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B72B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B72B3RWS-ND
Chip Resistor - Surface Mount 764-M55342E08B72B3RWS-ND
72.3 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

72.3 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B72B3RWS 764-M55342E08B72B3RWS-ND
Product Name RES 72.3K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 72300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1676198-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
3 suppliers