Vishay Intertechnology, Inc. RES 67.3K OHM 0.8W 0.1% 2010 M55342E08B67B3RWS

Description
RES 67.3Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 67.3Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3K OHM 0.8W 0.1% 2010 - M55342E08B67B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3K OHM 0.8W 0.1% 2010
M55342E08B67B3RWS
RES 67.3K OHM 0.8W 0.1% 2010 M55342E08B67B3RWS
RES 67.3Kohm 0.8W 0.1% 2010

RES 67.3Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B67B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B67B3RWS-ND
Chip Resistor - Surface Mount 764-M55342E08B67B3RWS-ND
67.3 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

67.3 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B67B3RWS 764-M55342E08B67B3RWS-ND
Product Name RES 67.3K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 67300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers