RES 5.1Kohm 0.8W 2% 2010
5.1 kOhms ±2% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342E08B5H10RWS | 764-M55342E08B5H10RWS-ND |
| Product Name | RES 5.1K OHM 0.8W 2% 2010 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 | 2010; 2010 |
| Resistance Range | 5100 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 0.8000 watts | 0.8000 watts |
| Configuration | Single Resistor |