Vishay Intertechnology, Inc. RES 4.02M OHM 0.8W 0.1% 2010 M55342E08B4C02RWI

Description
RES 4.02Mohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 4.02Mohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 0.8W 0.1% 2010 - M55342E08B4C02RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 0.8W 0.1% 2010
M55342E08B4C02RWI
RES 4.02M OHM 0.8W 0.1% 2010 M55342E08B4C02RWI
RES 4.02Mohm 0.8W 0.1% 2010

RES 4.02Mohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B4C02RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B4C02RWI-ND
Chip Resistor - Surface Mount 764-M55342E08B4C02RWI-ND
4.02 MOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

4.02 MOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B4C02RWI 764-M55342E08B4C02RWI-ND
Product Name RES 4.02M OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 4.02E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers