Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E08B49D9RWP

Description
49.9 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E08B49D9RWP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B49D9RWP-ND
Chip Resistor - Surface Mount 764-M55342E08B49D9RWP-ND
49.9 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 49.9 OHM 0.8W 1% 2010 - M55342E08B49D9RWP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 0.8W 1% 2010
M55342E08B49D9RWP
RES 49.9 OHM 0.8W 1% 2010 M55342E08B49D9RWP
RES 49.9ohm 0.8W 1% 2010

RES 49.9ohm 0.8W 1% 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E08B49D9RWP-ND M55342E08B49D9RWP
Product Name Chip Resistor - Surface Mount RES 49.9 OHM 0.8W 1% 2010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details