Vishay Intertechnology, Inc. RES 412 OHM 0.8W 0.1% 2010 M55342E08B412ARWS

Description
RES 412ohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 412ohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 0.8W 0.1% 2010 - M55342E08B412ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 0.8W 0.1% 2010
M55342E08B412ARWS
RES 412 OHM 0.8W 0.1% 2010 M55342E08B412ARWS
RES 412ohm 0.8W 0.1% 2010

RES 412ohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B412ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B412ARWS-ND
Chip Resistor - Surface Mount 764-M55342E08B412ARWS-ND
412 Ohms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

412 Ohms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B412ARWS 764-M55342E08B412ARWS-ND
Product Name RES 412 OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 412 ohms 412 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers