Vishay Intertechnology, Inc. RES 402 OHM 0.8W 1% 2010 M55342E08B402DRWS

Description
RES 402ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 402ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 0.8W 1% 2010 - M55342E08B402DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 0.8W 1% 2010
M55342E08B402DRWS
RES 402 OHM 0.8W 1% 2010 M55342E08B402DRWS
RES 402ohm 0.8W 1% 2010

RES 402ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B402DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B402DRWS-ND
Chip Resistor - Surface Mount 764-M55342E08B402DRWS-ND
402 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

402 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B402DRWS 764-M55342E08B402DRWS-ND
Product Name RES 402 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details