Vishay Intertechnology, Inc. RES 3.97K OHM 0.8W 0.1% 2010 M55342E08B3B97RWS

Description
RES 3.97Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 3.97Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.97K OHM 0.8W 0.1% 2010 - M55342E08B3B97RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.97K OHM 0.8W 0.1% 2010
M55342E08B3B97RWS
RES 3.97K OHM 0.8W 0.1% 2010 M55342E08B3B97RWS
RES 3.97Kohm 0.8W 0.1% 2010

RES 3.97Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B3B97RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B3B97RWS-ND
Chip Resistor - Surface Mount 764-M55342E08B3B97RWS-ND
3.97 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

3.97 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B3B97RWS 764-M55342E08B3B97RWS-ND
Product Name RES 3.97K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 3970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers