Vishay Intertechnology, Inc. RES 300 OHM 0.8W 1% 2010 M55342E08B300DRTS

Description
RES 300ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 300ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 0.8W 1% 2010 - M55342E08B300DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 0.8W 1% 2010
M55342E08B300DRTS
RES 300 OHM 0.8W 1% 2010 M55342E08B300DRTS
RES 300ohm 0.8W 1% 2010

RES 300ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B300DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B300DRTSTR-ND
Chip Resistor - Surface Mount 764-M55342E08B300DRTSTR-ND
300 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

300 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B300DRTS 764-M55342E08B300DRTSTR-ND
Product Name RES 300 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details