Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E08B2E20RBS

Description
2.2 kOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E08B2E20RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B2E20RBS-ND
Chip Resistor - Surface Mount 764-M55342E08B2E20RBS-ND
2.2 kOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

2.2 kOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2.2K OHM 0.8W 1% 2010 - M55342E08B2E20RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 0.8W 1% 2010
M55342E08B2E20RBS
RES 2.2K OHM 0.8W 1% 2010 M55342E08B2E20RBS
RES 2.2Kohm 0.8W 1% 2010

RES 2.2Kohm 0.8W 1% 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342E08B2E20RBS-ND M55342E08B2E20RBS
Product Name Chip Resistor - Surface Mount RES 2.2K OHM 0.8W 1% 2010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details