Vishay Intertechnology, Inc. RES 249 OHM 0.8W 1% 2010 M55342E08B249DRWS

Description
RES 249ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 249ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 0.8W 1% 2010 - M55342E08B249DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 0.8W 1% 2010
M55342E08B249DRWS
RES 249 OHM 0.8W 1% 2010 M55342E08B249DRWS
RES 249ohm 0.8W 1% 2010

RES 249ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B249DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B249DRWS-ND
Chip Resistor - Surface Mount 764-M55342E08B249DRWS-ND
249 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

249 Ohms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B249DRWS 764-M55342E08B249DRWS-ND
Product Name RES 249 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers