Vishay Intertechnology, Inc. RES 1.1M OHM 0.8W 1% 2010 M55342E08B1F10RWS

Description
RES 1.1Mohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 1.1Mohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 0.8W 1% 2010 - M55342E08B1F10RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 0.8W 1% 2010
M55342E08B1F10RWS
RES 1.1M OHM 0.8W 1% 2010 M55342E08B1F10RWS
RES 1.1Mohm 0.8W 1% 2010

RES 1.1Mohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B1F10RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B1F10RWS-ND
Chip Resistor - Surface Mount 764-M55342E08B1F10RWS-ND
1.1 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

1.1 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B1F10RWS 764-M55342E08B1F10RWS-ND
Product Name RES 1.1M OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers