Vishay Intertechnology, Inc. RES 1.1M OHM 0.8W 1% 2010 M55342E08B1F10RTS

Description
RES 1.1Mohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 1.1Mohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 0.8W 1% 2010 - M55342E08B1F10RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 0.8W 1% 2010
M55342E08B1F10RTS
RES 1.1M OHM 0.8W 1% 2010 M55342E08B1F10RTS
RES 1.1Mohm 0.8W 1% 2010

RES 1.1Mohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B1F10RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B1F10RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E08B1F10RTSTR-ND
1.1 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

1.1 MOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 2010 1.1M 1% R Ts Vishay - 48P5300 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 2010 1.1M 1% R Ts Vishay
48P5300
M55342E 25Ppm 2010 1.1M 1% R Ts Vishay 48P5300
M55342E 25PPM 2010 1.1M 1% R TS

M55342E 25PPM 2010 1.1M 1% R TS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E08B1F10RTS 764-M55342E08B1F10RTSTR-ND 48P5300
Product Name RES 1.1M OHM 0.8W 1% 2010 Chip Resistor - Surface Mount M55342E 25Ppm 2010 1.1M 1% R Ts Vishay
Mounting / Packaging 2010 2010; 2010 2010
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details