1 kOhms ±1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
RES 1Kohm 0.8W 1% 2010
RES SMD 1K OHM 1% 0.8W 2010
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342E08B1E00RTSTR-ND | M55342E08B1E00RTS | M55342E08B1E00RTS |
| Product Name | Chip Resistor - Surface Mount | RES 1K OHM 0.8W 1% 2010 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |