Vishay Intertechnology, Inc. RES 1K OHM 0.8W 0.1% 2010 M55342E08B1B00RWS

Description
RES 1Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 1Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 0.8W 0.1% 2010 - M55342E08B1B00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 0.8W 0.1% 2010
M55342E08B1B00RWS
RES 1K OHM 0.8W 0.1% 2010 M55342E08B1B00RWS
RES 1Kohm 0.8W 0.1% 2010

RES 1Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B1B00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B1B00RWS-ND
Chip Resistor - Surface Mount 764-M55342E08B1B00RWS-ND
1 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E08B1B00RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E08B1B00RWS
Chip Resistor - Surface Mount M55342E08B1B00RWS
RES SMD 1K OHM 0.1% 0.8W 2010

RES SMD 1K OHM 0.1% 0.8W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E08B1B00RWS 764-M55342E08B1B00RWS-ND M55342E08B1B00RWS
Product Name RES 1K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details