Vishay Intertechnology, Inc. RES 176 OHM 0.8W 0.1% 2010 M55342E08B176ARWS

Description
RES 176ohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 176ohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176 OHM 0.8W 0.1% 2010 - M55342E08B176ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176 OHM 0.8W 0.1% 2010
M55342E08B176ARWS
RES 176 OHM 0.8W 0.1% 2010 M55342E08B176ARWS
RES 176ohm 0.8W 0.1% 2010

RES 176ohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B176ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B176ARWS-ND
Chip Resistor - Surface Mount 764-M55342E08B176ARWS-ND
176 Ohms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

176 Ohms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E08B176ARWS 764-M55342E08B176ARWS-ND
Product Name RES 176 OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 176 ohms 176 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details