RES 174Kohm 0.8W 0.1% 2010
174 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
RES SMD 174K OHM 0.1% 0.8W 2010
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | M55342E08B174BRT5 | 764-M55342E08B174BRT5TR-ND | M55342E08B174BRT5 |
| Product Name | RES 174K OHM 0.8W 0.1% 2010 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 | 2010; 2010 | |
| Resistance Range | 174000 ohms | 174000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.8000 watts | 0.8000 watts | 0.8000 watts |
| Configuration | Single Resistor |