Vishay Intertechnology, Inc. RES 172K OHM 0.8W 0.1% 2010 M55342E08B172BRT5

Description
RES 172Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 172Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172K OHM 0.8W 0.1% 2010 - M55342E08B172BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172K OHM 0.8W 0.1% 2010
M55342E08B172BRT5
RES 172K OHM 0.8W 0.1% 2010 M55342E08B172BRT5
RES 172Kohm 0.8W 0.1% 2010

RES 172Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E08B172BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E08B172BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E08B172BRT5TR-ND
172 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

172 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E08B172BRT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E08B172BRT5
Chip Resistor - Surface Mount M55342E08B172BRT5
RES SMD 172K OHM 0.1% 0.8W 2010

RES SMD 172K OHM 0.1% 0.8W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E08B172BRT5 764-M55342E08B172BRT5TR-ND M55342E08B172BRT5
Product Name RES 172K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 172000 ohms 172000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details