169 kOhms ±0.1% 0.8W Chip Resistor Wide 2010 (5025 Metric), 1020 Military, Non-Inductive Thin Film
RES 169Kohm 0.8W 0.1% 2010
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E08B169BRT5TR-ND | M55342E08B169BRT5 |
| Product Name | Chip Resistor - Surface Mount | RES 169K OHM 0.8W 0.1% 2010 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |