RES 9Kohm 0.15W 1% 0805
9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
M55342E 25PPM 0705 9K 1% R TS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | M55342E06B9E00RTS | 764-M55342E06B9E00RTSTR-ND | 47P0736 |
| Product Name | RES 9K OHM 0.15W 1% 0805 | Chip Resistor - Surface Mount | M55342E 25Ppm 0705 9K 1% R Ts Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | |
| Resistance Range | 9000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1500 watts | 0.1500 watts | |
| Configuration | Single Resistor | Single Resistor |