Vishay Intertechnology, Inc. Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B9B76RT0

Description
Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R - M55342E06B9B76RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
M55342E06B9B76RT0
Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B9B76RT0
Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B9B76RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B9B76RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E06B9B76RT0TR-ND
9.76 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

9.76 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B9B76RT0 764-M55342E06B9B76RT0TR-ND
Product Name Res Thin Film 0705 9.76K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers