Vishay Intertechnology, Inc. RES 9.01K OHM 0.15W 0.1% 0805 M55342E06B9B01RWS

Description
RES 9.01Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 9.01Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.01K OHM 0.15W 0.1% 0805 - M55342E06B9B01RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.01K OHM 0.15W 0.1% 0805
M55342E06B9B01RWS
RES 9.01K OHM 0.15W 0.1% 0805 M55342E06B9B01RWS
RES 9.01Kohm 0.15W 0.1% 0805

RES 9.01Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B9B01RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B9B01RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B9B01RWS-ND
9.01 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

9.01 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B9B01RWS 764-M55342E06B9B01RWS-ND
Product Name RES 9.01K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 9010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details