Vishay Intertechnology, Inc. RES 965 OHM 0.15W 0.1% 0805 M55342E06B965ART5

Description
RES 965ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 965ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 0.15W 0.1% 0805 - M55342E06B965ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 0.15W 0.1% 0805
M55342E06B965ART5
RES 965 OHM 0.15W 0.1% 0805 M55342E06B965ART5
RES 965ohm 0.15W 0.1% 0805

RES 965ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B965ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B965ART5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B965ART5TR-ND
965 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

965 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B965ART5 764-M55342E06B965ART5TR-ND
Product Name RES 965 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 965 ohms 965 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details