Vishay Intertechnology, Inc. RES 93.1K OHM 0.15W 1% 0805 M55342E06B93E1RWS

Description
RES 93.1Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 93.1Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 0.15W 1% 0805 - M55342E06B93E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 0.15W 1% 0805
M55342E06B93E1RWS
RES 93.1K OHM 0.15W 1% 0805 M55342E06B93E1RWS
RES 93.1Kohm 0.15W 1% 0805

RES 93.1Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B93E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B93E1RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B93E1RWS-ND
93.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

93.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B93E1RWS 764-M55342E06B93E1RWS-ND
Product Name RES 93.1K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers