Vishay Intertechnology, Inc. RES 8.25K OHM 0.15W 1% 0805 M55342E06B8E25RWS

Description
RES 8.25Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 8.25Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 0.15W 1% 0805 - M55342E06B8E25RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 0.15W 1% 0805
M55342E06B8E25RWS
RES 8.25K OHM 0.15W 1% 0805 M55342E06B8E25RWS
RES 8.25Kohm 0.15W 1% 0805

RES 8.25Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B8E25RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B8E25RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B8E25RWS-ND
8.25 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

8.25 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B8E25RWS 764-M55342E06B8E25RWS-ND
Product Name RES 8.25K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers