Vishay Intertechnology, Inc. RES 8.45K OHM 0.15W 0.1% 0805 M55342E06B8B45RTI

Description
RES 8.45Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 8.45Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 0.15W 0.1% 0805 - M55342E06B8B45RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 0.15W 0.1% 0805
M55342E06B8B45RTI
RES 8.45K OHM 0.15W 0.1% 0805 M55342E06B8B45RTI
RES 8.45Kohm 0.15W 0.1% 0805

RES 8.45Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B8B45RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B8B45RTITR-ND
Chip Resistor - Surface Mount 764-M55342E06B8B45RTITR-ND
8.45 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

8.45 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B8B45RTI 764-M55342E06B8B45RTITR-ND
Product Name RES 8.45K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details