Vishay Intertechnology, Inc. RES 8.16K OHM 0.15W 0.1% 0805 M55342E06B8B16RT3

Description
RES 8.16Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 8.16Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 0.15W 0.1% 0805 - M55342E06B8B16RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 0.15W 0.1% 0805
M55342E06B8B16RT3
RES 8.16K OHM 0.15W 0.1% 0805 M55342E06B8B16RT3
RES 8.16Kohm 0.15W 0.1% 0805

RES 8.16Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B8B16RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B8B16RT3TR-ND
Chip Resistor - Surface Mount 764-M55342E06B8B16RT3TR-ND
8.16 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

8.16 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342E06B8B16RT3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342E06B8B16RT3
Chip Resistor - Surface Mount M55342E06B8B16RT3
RES SMD 8.16KOHM 0.1% 0.15W 0805

RES SMD 8.16KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342E06B8B16RT3 764-M55342E06B8B16RT3TR-ND M55342E06B8B16RT3
Product Name RES 8.16K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 8160 ohms 8160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers