Vishay Intertechnology, Inc. RES 806 OHM 0.15W 1% 0805 M55342E06B806DRT5

Description
RES 806ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 806ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 0.15W 1% 0805 - M55342E06B806DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 0.15W 1% 0805
M55342E06B806DRT5
RES 806 OHM 0.15W 1% 0805 M55342E06B806DRT5
RES 806ohm 0.15W 1% 0805

RES 806ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B806DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B806DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B806DRT5TR-ND
806 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

806 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B806DRT5 764-M55342E06B806DRT5TR-ND
Product Name RES 806 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details