Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B7B50RWS

Description
7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B7B50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B7B50RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B7B50RWS-ND
7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 7.5K OHM 0.15W 0.1% 0805 - M55342E06B7B50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 0.15W 0.1% 0805
M55342E06B7B50RWS
RES 7.5K OHM 0.15W 0.1% 0805 M55342E06B7B50RWS
RES 7.5Kohm 0.15W 0.1% 0805

RES 7.5Kohm 0.15W 0.1% 0805

Supplier's Site
M55342E 25Ppm 0705 7.5K 0.1% R Ws Vishay - 34P2109 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 7.5K 0.1% R Ws Vishay
34P2109
M55342E 25Ppm 0705 7.5K 0.1% R Ws Vishay 34P2109
M55342E 25PPM 0705 7.5K 0.1% R WS

M55342E 25PPM 0705 7.5K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342E06B7B50RWS-ND M55342E06B7B50RWS 34P2109
Product Name Chip Resistor - Surface Mount RES 7.5K OHM 0.15W 0.1% 0805 M55342E 25Ppm 0705 7.5K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details