Vishay Intertechnology, Inc. RES 7.5K OHM 0.15W 0.1% 0805 M55342E06B7B50RTS

Description
RES 7.5Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 7.5Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 0.15W 0.1% 0805 - M55342E06B7B50RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 0.15W 0.1% 0805
M55342E06B7B50RTS
RES 7.5K OHM 0.15W 0.1% 0805 M55342E06B7B50RTS
RES 7.5Kohm 0.15W 0.1% 0805

RES 7.5Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B7B50RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B7B50RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B7B50RTSTR-ND
7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B7B50RTS 764-M55342E06B7B50RTSTR-ND
Product Name RES 7.5K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details