Vishay Intertechnology, Inc. RES 78.7K OHM 0.15W 0.1% 0805 M55342E06B78B7RT5

Description
RES 78.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 78.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 0.15W 0.1% 0805 - M55342E06B78B7RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 0.15W 0.1% 0805
M55342E06B78B7RT5
RES 78.7K OHM 0.15W 0.1% 0805 M55342E06B78B7RT5
RES 78.7Kohm 0.15W 0.1% 0805

RES 78.7Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B78B7RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B78B7RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B78B7RT5TR-ND
78.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

78.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B78B7RT5 764-M55342E06B78B7RT5TR-ND
Product Name RES 78.7K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details