Vishay Intertechnology, Inc. RES 78.7K OHM 0.15W 0.1% 0805 M55342E06B78B7RT0

Description
RES 78.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 78.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 0.15W 0.1% 0805 - M55342E06B78B7RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 0.15W 0.1% 0805
M55342E06B78B7RT0
RES 78.7K OHM 0.15W 0.1% 0805 M55342E06B78B7RT0
RES 78.7Kohm 0.15W 0.1% 0805

RES 78.7Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B78B7RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B78B7RT0TR-ND
Chip Resistor - Surface Mount 764-M55342E06B78B7RT0TR-ND
78.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

78.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B78B7RT0 764-M55342E06B78B7RT0TR-ND
Product Name RES 78.7K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details