75 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
RES 75Kohm 0.15W 0.1% 0805
M55342E 25PPM 0705 75K 0.1% R WS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-M55342E06B75B0RWS-ND | M55342E06B75B0RWS | 45P5121 |
| Product Name | Chip Resistor - Surface Mount | RES 75K OHM 0.15W 0.1% 0805 | M55342E 25Ppm 0705 75K 0.1% R Ws Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |