Vishay Intertechnology, Inc. RES 71.5K OHM 0.15W 1% 0805 M55342E06B71E5RTS

Description
RES 71.5Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 71.5Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 0.15W 1% 0805 - M55342E06B71E5RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 0.15W 1% 0805
M55342E06B71E5RTS
RES 71.5K OHM 0.15W 1% 0805 M55342E06B71E5RTS
RES 71.5Kohm 0.15W 1% 0805

RES 71.5Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B71E5RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B71E5RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E06B71E5RTSTR-ND
71.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

71.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B71E5RTS 764-M55342E06B71E5RTSTR-ND
Product Name RES 71.5K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details