Vishay Intertechnology, Inc. Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E06B6E65RWS

Description
Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack - M55342E06B6E65RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack
M55342E06B6E65RWS
Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack M55342E06B6E65RWS
Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B6E65RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B6E65RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B6E65RWS-ND
6.65 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.65 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B6E65RWS 764-M55342E06B6E65RWS-ND
Product Name Res Thin Film 0705 6.65K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details