6.65 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
THIN FILM,705,1/10W,6.65K
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342E06B6E65PWS-ND | M55342E06B6E65PWS |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,705,1/10W,6.65K,1%,25PPM,P/.1%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 1 +/- % | 1 to 0.1000 +/- % |