Vishay Intertechnology, Inc. RES 6.57K OHM 0.15W 0.1% 0805 M55342E06B6B57RWS

Description
RES 6.57Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 6.57Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 0.15W 0.1% 0805 - M55342E06B6B57RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 0.15W 0.1% 0805
M55342E06B6B57RWS
RES 6.57K OHM 0.15W 0.1% 0805 M55342E06B6B57RWS
RES 6.57Kohm 0.15W 0.1% 0805

RES 6.57Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B6B57RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B6B57RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B6B57RWS-ND
6.57 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.57 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B6B57RWS 764-M55342E06B6B57RWS-ND
Product Name RES 6.57K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 6570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details