Vishay Intertechnology, Inc. Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B6B49RT1

Description
Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R - M55342E06B6B49RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
M55342E06B6B49RT1
Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B6B49RT1
Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B6B49RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B6B49RT1TR-ND
Chip Resistor - Surface Mount 764-M55342E06B6B49RT1TR-ND
6.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

6.49 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B6B49RT1 764-M55342E06B6B49RT1TR-ND
Product Name Res Thin Film 0705 6.49K Ohm 0.1% 3/20W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details