Vishay Intertechnology, Inc. RES 68.1K OHM 0.15W 0.1% 0805 M55342E06B68B1RWS

Description
RES 68.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 68.1Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 0.15W 0.1% 0805 - M55342E06B68B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 0.15W 0.1% 0805
M55342E06B68B1RWS
RES 68.1K OHM 0.15W 0.1% 0805 M55342E06B68B1RWS
RES 68.1Kohm 0.15W 0.1% 0805

RES 68.1Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B68B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B68B1RWS-ND
Chip Resistor - Surface Mount 764-M55342E06B68B1RWS-ND
68.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

68.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B68B1RWS 764-M55342E06B68B1RWS-ND
Product Name RES 68.1K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details