Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342E06B649ART1

Description
649 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
649 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342E06B649ART1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B649ART1TR-ND
Chip Resistor - Surface Mount 764-M55342E06B649ART1TR-ND
649 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

649 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 649 OHM 0.15W 0.1% 0805 - M55342E06B649ART1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 0.15W 0.1% 0805
M55342E06B649ART1
RES 649 OHM 0.15W 0.1% 0805 M55342E06B649ART1
RES 649ohm 0.15W 0.1% 0805

RES 649ohm 0.15W 0.1% 0805

Supplier's Site
SMD 649 OHM 0.15W Resistor - 52-M55342E06B649ART1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 649 OHM 0.15W Resistor
52-M55342E06B649ART1
SMD 649 OHM 0.15W Resistor 52-M55342E06B649ART1
RES SMD 649 OHM 0.1% 0.15W 0705 Product overview: M55342E06B649ART1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E06B649ART1 can be used for catalog matching and distributor lookup.

RES SMD 649 OHM 0.1% 0.15W 0705 Product overview: M55342E06B649ART1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342E06B649ART1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 764-M55342E06B649ART1TR-ND M55342E06B649ART1 52-M55342E06B649ART1
Product Name Chip Resistor - Surface Mount RES 649 OHM 0.15W 0.1% 0805 SMD 649 OHM 0.15W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 (2012 Metric)
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details