626 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
THIN FILM, 705,1/10W, 626,.1%,25PPM,R/.01%
RES SMD 626 OHM 0.1% 0.15W 0705
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342E06B626ART3TR-ND | M55342E06B626ART3 | M55342E06B626ART3 |
| Product Name | Chip Resistor - Surface Mount | THIN FILM, 705,1/10W, 626,.1%,25PPM,R/.01% ,TR | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | ||
| Resistance Range | 626 ohms | 626 ohms |