Vishay Intertechnology, Inc. RES 5.67K OHM 0.15W 1% 0805 M55342E06B5E67PWS

Description
RES 5.67Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 5.67Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.67K OHM 0.15W 1% 0805 - M55342E06B5E67PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.67K OHM 0.15W 1% 0805
M55342E06B5E67PWS
RES 5.67K OHM 0.15W 1% 0805 M55342E06B5E67PWS
RES 5.67Kohm 0.15W 1% 0805

RES 5.67Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B5E67PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B5E67PWS-ND
Chip Resistor - Surface Mount 764-M55342E06B5E67PWS-ND
5.67 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.67 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342E 25Ppm 0705 5.67K 1% P Ws Vishay - 48P5502 - Newark, An Avnet Company
Chicago, IL, United States
M55342E 25Ppm 0705 5.67K 1% P Ws Vishay
48P5502
M55342E 25Ppm 0705 5.67K 1% P Ws Vishay 48P5502
M55342E 25PPM 0705 5.67K 1% P WS

M55342E 25PPM 0705 5.67K 1% P WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342E06B5E67PWS 764-M55342E06B5E67PWS-ND 48P5502
Product Name RES 5.67K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount M55342E 25Ppm 0705 5.67K 1% P Ws Vishay
Mounting / Packaging 0805 0805; 0805
Resistance Range 5670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details