Vishay Intertechnology, Inc. Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B5E11RT5

Description
Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R - M55342E06B5E11RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R
M55342E06B5E11RT5
Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R M55342E06B5E11RT5
Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E06B5E11RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E06B5E11RT5TR-ND
Chip Resistor - Surface Mount 764-M55342E06B5E11RT5TR-ND
5.11 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.11 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E06B5E11RT5 764-M55342E06B5E11RT5TR-ND
Product Name Res Thin Film 0705 5.11K Ohm 1% 3/20W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers